TE Connectivity Circular Power Connectors 449652-1

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature Type : Feedthrough, Flange Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature Type : Feedthrough, Flange Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 449652-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
449652-1
Circular Power Connectors 449652-1
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature Type : Feedthrough, Flange Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 6

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Panel Mount Feature Type : Feedthrough, Flange

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 449652-1
Product Name Circular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 104480-9 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
Rectangular Power Connectors - 1-172340-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Circular Power Connectors - 206613-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Power Entry Modules - 1-1609158-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details