TE Connectivity RF Contacts 449621-1

Description
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Gold Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Snap-In Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Raychem 7528F5614 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Triax
Request a Quote
Description
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Gold Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Snap-In Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Raychem 7528F5614 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Triax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 449621-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
449621-1
RF Contacts 449621-1
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Gold Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Snap-In Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Raychem 7528F5614 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Triax

Body Features


  • Contact Removal Style : Rear Release/Rear Remove
  • Shell Base Material : Beryllium Copper
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Size : Size 5
  • Contact Type : Socket
  • Ferrule Material : Copper
  • Ferrule Plating Material : Gold

Identification Marking


  • Contact Color Code : None

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : Raychem 7528F5614
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Triax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 449621-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203260-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
Length 0.4461 inch (11.33 mm)
View Details
Automotive Terminals - 1241396-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1452688-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2333550-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details