Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified Flexible ETFE Wire Color (Base) : Red
Configuration Features Number of Conductors : 1 Number of Strands : 1045
Dimensions Cable Length (FT) : 50 Conductor Diameter Range (INCH) : .2 Outside Cable Diameter (INCH) : .236 Strand Size (AWG) : 36 Wire Size (AWG) : 6
Electrical Characteristics Operating Voltage (VAC) : 600
Operation/Applicatio
n Wire Class : Equipment
Packaging Features Packaging Method : Reel
Product Type Features Cable Style : Primary Wall Type : Single Wall
Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Conductor Stranding : High Strand Count Conductor
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
- Wire Color (Base) : Red
Configuration Features
- Number of Conductors : 1
- Number of Strands : 1045
Dimensions
- Cable Length (FT) : 50
- Conductor Diameter Range (INCH) : .2
- Outside Cable Diameter (INCH) : .236
- Strand Size (AWG) : 36
- Wire Size (AWG) : 6
Electrical Characteristics
- Operating Voltage (VAC) : 600
Operation/Application
Packaging Features
Product Type Features
- Cable Style : Primary
- Wall Type : Single Wall
Usage Conditions
- Cable Type : Spec 80
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]