TE Connectivity Rack & Panel Connectors 448821-1

Description
Body Features Shell Finish : Class 1A Chromate per MIL-STD-5541 Shell Plating Material : Alodine 1200 Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 4 Contact Size : Size 8 Rack & Panel Connector Contact Style : Twinax Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : No
Request a Quote Datasheet
Description
Body Features Shell Finish : Class 1A Chromate per MIL-STD-5541 Shell Plating Material : Alodine 1200 Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 4 Contact Size : Size 8 Rack & Panel Connector Contact Style : Twinax Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 448821-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
448821-1
Rack & Panel Connectors 448821-1
Body Features Shell Finish : Class 1A Chromate per MIL-STD-5541 Shell Plating Material : Alodine 1200 Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 4 Contact Size : Size 8 Rack & Panel Connector Contact Style : Twinax Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : No

Body Features


  • Shell Finish : Class 1A Chromate per MIL-STD-5541
  • Shell Plating Material : Alodine 1200

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 4
  • Contact Size : Size 8
  • Rack & Panel Connector Contact Style : Twinax

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 448821-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
448821-1
ARINC Connector 448821-1
KIT,TWINAX BOARD MOUNT 4 POS

KIT,TWINAX BOARD MOUNT 4 POS

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 448821-1 448821-1
Product Name Rack & Panel Connectors ARINC Connector
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products