TE Connectivity RF Cable Assemblies 448820-1

Description
Body Features Body Plating Material : Chromate Configuration Features Number of Connectorized Ends : 8 Contact Features Center Contact Plating Material : Gold Product Type Features Cable Assembly (End A) : TWINAX Socket Cable Assembly Type : TWINAX Pigtail Coax Cable Type : Tensolite Twinax
Request a Quote Datasheet
Description
Body Features Body Plating Material : Chromate Configuration Features Number of Connectorized Ends : 8 Contact Features Center Contact Plating Material : Gold Product Type Features Cable Assembly (End A) : TWINAX Socket Cable Assembly Type : TWINAX Pigtail Coax Cable Type : Tensolite Twinax
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 448820-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
448820-1
RF Cable Assemblies 448820-1
Body Features Body Plating Material : Chromate Configuration Features Number of Connectorized Ends : 8 Contact Features Center Contact Plating Material : Gold Product Type Features Cable Assembly (End A) : TWINAX Socket Cable Assembly Type : TWINAX Pigtail Coax Cable Type : Tensolite Twinax

Body Features


  • Body Plating Material : Chromate

Configuration Features


  • Number of Connectorized Ends : 8

Contact Features


  • Center Contact Plating Material : Gold

Product Type Features


  • Cable Assembly (End A) : TWINAX Socket
  • Cable Assembly Type : TWINAX Pigtail
  • Coax Cable Type : Tensolite Twinax
Buy Now Datasheet
ARINC Cable - 448820-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Cable
448820-1
ARINC Cable 448820-1
CABLE ASSY,4 POSN,SZ 8

CABLE ASSY,4 POSN,SZ 8

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 448820-1 448820-1
Product Name RF Cable Assemblies ARINC Cable
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064412-1 - TE Connectivity
Specs
Application RF
Cable Length 1 ft (3.05 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers