TE Connectivity D-Shaped Connectors 448816-4

Description
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Front Shell Material : Brass Front Shell Plating Material : Gold Mating Retention Feature Material : Copper Alloy Rear Shell Material : Brass Rear Shell Plating Material : Gold Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Front Shell Material : Brass Front Shell Plating Material : Gold Mating Retention Feature Material : Copper Alloy Rear Shell Material : Brass Rear Shell Plating Material : Gold Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 448816-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
448816-4
D-Shaped Connectors 448816-4
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Front Shell Material : Brass Front Shell Plating Material : Gold Mating Retention Feature Material : Copper Alloy Rear Shell Material : Brass Rear Shell Plating Material : Gold Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18276-1
  • Front Shell Material : Brass
  • Front Shell Plating Material : Gold
  • Mating Retention Feature Material : Copper Alloy
  • Rear Shell Material : Brass
  • Rear Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 37
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - 448816-4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
448816-4-ND
D-Sub, D-Shaped Connector Housings 448816-4-ND
Receptacle for Female Contacts Housing D-Sub Connector 37 Position

Receptacle for Female Contacts Housing D-Sub Connector 37 Position

Buy Now Datasheet
D-Sub Connectors - 448816-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
448816-4
D-Sub Connectors 448816-4
AMPLIMITE,ASY,RCPT,1 09,NM,CS,4

AMPLIMITE,ASY,RCPT,109,NM,CS,4

Buy Now
Amplimite,asy,rcpt,109,nm,cs,4 Amp - Te Connectivity - 18H0406 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,asy,rcpt,109,nm,cs,4 Amp - Te Connectivity
18H0406
Amplimite,asy,rcpt,109,nm,cs,4 Amp - Te Connectivity 18H0406
AMPLIMITE,ASY,RCPT,1 09,NM,CS,4

AMPLIMITE,ASY,RCPT,109,NM,CS,4

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 448816-4 448816-4-ND 448816-4 18H0406
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors Amplimite,asy,rcpt,109,nm,cs,4 Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337544-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
D-Shaped Connectors - 1-1589054-9 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Solder Cup
Mounting Free-Hanging (In-Line)
View Details
2 suppliers