TE Connectivity Electronic Connector 448815-5

Description
50 CONTACT(S), MALE, D SUBMINIATURE CONNECTOR, CRIMP, PLUG Product overview: 448815-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-448815-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50 CONTACT(S), MALE, D SUBMINIATURE CONNECTOR, CRIMP, PLUG Product overview: 448815-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-448815-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
439-448815-5
Electronic Connector 439-448815-5
50 CONTACT(S), MALE, D SUBMINIATURE CONNECTOR, CRIMP, PLUG Product overview: 448815-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-448815-5 can be used for catalog matching and distributor lookup.

50 CONTACT(S), MALE, D SUBMINIATURE CONNECTOR, CRIMP, PLUG Product overview: 448815-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-448815-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 448815-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
448815-5
D-Sub Connectors 448815-5
AMPLIMITE,ASY,PLUG,1 09,NM,CS,5

AMPLIMITE,ASY,PLUG,109,NM,CS,5

Buy Now
Connectors, Interconnects - D-Sub Connectors - 1004977-448815-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1004977-448815-5
Connectors, Interconnects - D-Sub Connectors 1004977-448815-5
Win Source Part Number: 1004977-448815-5 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE 109 Number of Positions: 50 Features: Grommet Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Crimp Contact Finish: Gold Package: Bulk Connector Style: D-Sub Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Brass, Gold Plated Dielectric Material: Diallyl Phthalate (DAP) Shell Size, Connector Layout: 5 (DD, D) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Current Rating (Amps): 7.5A REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 448815

Win Source Part Number: 1004977-448815-5
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE 109
Number of Positions: 50
Features: Grommet
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Crimp
Contact Finish: Gold
Package: Bulk
Connector Style: D-Sub
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Brass, Gold Plated
Dielectric Material: Diallyl Phthalate (DAP)
Shell Size, Connector Layout: 5 (DD, D)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
Current Rating (Amps): 7.5A
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: 448815

Buy Now Datasheet
Amplimite,asy,plug,109,nm,cs,5 Amp - Te Connectivity - 18H0402 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,asy,plug,109,nm,cs,5 Amp - Te Connectivity
18H0402
Amplimite,asy,plug,109,nm,cs,5 Amp - Te Connectivity 18H0402
AMPLIMITE,ASY,PLUG,1 09,NM,CS,5

AMPLIMITE,ASY,PLUG,109,NM,CS,5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 439-448815-5 448815-5 1004977-448815-5 18H0402
Product Name Electronic Connector D-Sub Connectors Connectors, Interconnects - D-Sub Connectors Amplimite,asy,plug,109,nm,cs,5 Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Sensors Photomicro - EE-SX3162-P2 - Heilind Electronics, Inc.
Specs
Connector Type Micro Connector and Nano Connector
View Details