TE Connectivity Rack & Panel Connectors 448706-2

Description
Body Features Shell Finish : ENI per MIL-C-26074 Class 3 Grade 8 Shell Plating Material : Electroless Nickel Configuration Features Number of Inserts : 3 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 71C1 Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 6-32 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Shell Finish : ENI per MIL-C-26074 Class 3 Grade 8 Shell Plating Material : Electroless Nickel Configuration Features Number of Inserts : 3 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 71C1 Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 6-32 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 448706-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
448706-2
Rack & Panel Connectors 448706-2
Body Features Shell Finish : ENI per MIL-C-26074 Class 3 Grade 8 Shell Plating Material : Electroless Nickel Configuration Features Number of Inserts : 3 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 71C1 Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 6-32 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Shell Finish : ENI per MIL-C-26074 Class 3 Grade 8
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Inserts : 3
  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 71C1
  • Contact Arrangement Code (Module B) : 71C1
  • Contact Arrangement Code (Module C) : 13C2

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Clinch Nut Size : 6-32
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 448706-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
448706-2
ARINC Connector 448706-2
71C1/71C1/13C2 F.R. ARINC 600

71C1/71C1/13C2 F.R. ARINC 600

Buy Now
71C1/71C1/13C2 F.r. Arinc 600 Rohs Compliant Amp - Te Connectivity - 18H0397 - Newark, An Avnet Company
Chicago, IL, United States
71C1/71C1/13C2 F.r. Arinc 600 Rohs Compliant Amp - Te Connectivity
18H0397
71C1/71C1/13C2 F.r. Arinc 600 Rohs Compliant Amp - Te Connectivity 18H0397
71C1/71C1/13C2 F.R. ARINC 600 ROHS COMPLIANT: NO

71C1/71C1/13C2 F.R. ARINC 600 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 448706-2 448706-2 18H0397
Product Name Rack & Panel Connectors ARINC Connector 71C1/71C1/13C2 F.r. Arinc 600 Rohs Compliant Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products