TE Connectivity Box Mount D-Sub Connectors 448704-6

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS14004-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 104 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 22 Dimensions Post Diameter : .51 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 6 Product Type : Connector Sealable : No Termination Features Termination Post Length : 3.31 - 4.69 MM  [.13 - .185 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS14004-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 104 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 22 Dimensions Post Diameter : .51 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 6 Product Type : Connector Sealable : No Termination Features Termination Post Length : 3.31 - 4.69 MM  [.13 - .185 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 448704-6 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
448704-6
Box Mount D-Sub Connectors 448704-6
Body Features Box Mount D-Sub Connector Insert Arrangement : MS14004-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 104 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 22 Dimensions Post Diameter : .51 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 6 Product Type : Connector Sealable : No Termination Features Termination Post Length : 3.31 - 4.69 MM  [.13 - .185 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : MS14004-1
  • Non-Magnetic : No
  • Shell Material : Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 104
  • PCB Mount Orientation : Right Angle
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Contact Type : Socket
  • D-Sub Contact Size : 22

Dimensions


  • Post Diameter : .51 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Industry Standards


  • NASA Qualification : No

Operation/Application


  • Circuit Application : Signal
  • ULTRA-LITE Connector : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • D-Sub Shell Size : 6
  • Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Post Length : 3.31 - 4.69 MM  [.13 - .185 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Amplimite,rcpt,asy,ra,90,6 Te Connectivity - 99X3516 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,rcpt,asy,ra,90,6 Te Connectivity
99X3516
Amplimite,rcpt,asy,ra,90,6 Te Connectivity 99X3516
AMPLIMITE,RCPT,ASY,R A,90,6

AMPLIMITE,RCPT,ASY,RA,90,6

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 448704-6 99X3516
Product Name Box Mount D-Sub Connectors Amplimite,rcpt,asy,ra,90,6 Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103946-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers