TE Connectivity Rack & Panel Connectors 448584-1

Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 67 Contact Arrangement Code (Module B) : 32C2 Contact Type (Module A) : Pin Contact Type (Module B) : Pin Signal Contacts : With Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 14702 Connector Mounting Type : Board Mount Hardware Type : Screw Panel Mount Feature Type : Clinch Nut Other Comment : Coaxial contacts must be ordered separately Custom Order Code : 200 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes Shell Mounting Modification : 1
Request a Quote
Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 67 Contact Arrangement Code (Module B) : 32C2 Contact Type (Module A) : Pin Contact Type (Module B) : Pin Signal Contacts : With Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 14702 Connector Mounting Type : Board Mount Hardware Type : Screw Panel Mount Feature Type : Clinch Nut Other Comment : Coaxial contacts must be ordered separately Custom Order Code : 200 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes Shell Mounting Modification : 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 448584-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
448584-1
Rack & Panel Connectors 448584-1
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 67 Contact Arrangement Code (Module B) : 32C2 Contact Type (Module A) : Pin Contact Type (Module B) : Pin Signal Contacts : With Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 14702 Connector Mounting Type : Board Mount Hardware Type : Screw Panel Mount Feature Type : Clinch Nut Other Comment : Coaxial contacts must be ordered separately Custom Order Code : 200 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes Shell Mounting Modification : 1

Body Features


  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Keying Code : 1
  • Number of Inserts : 2

Contact Features


  • Contact Arrangement Code (Module A) : 67
  • Contact Arrangement Code (Module B) : 32C2
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin
  • Signal Contacts : With

Mechanical Attachment


  • Clinch Nut Quantity : 4
  • Clinch Nut Size : 14702
  • Connector Mounting Type : Board Mount
  • Hardware Type : Screw
  • Panel Mount Feature Type : Clinch Nut

Other


  • Comment : Coaxial contacts must be ordered separately
  • Custom Order Code : 200

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Sealable : Yes
  • Shell Mounting Modification : 1
Buy Now
Rm2Rl67P 32C2P-0101,arinc Kit Rohs Compliant Amp - Te Connectivity - 13H4629 - Newark, An Avnet Company
Chicago, IL, United States
Rm2Rl67P 32C2P-0101,arinc Kit Rohs Compliant Amp - Te Connectivity
13H4629
Rm2Rl67P 32C2P-0101,arinc Kit Rohs Compliant Amp - Te Connectivity 13H4629
RM2RL67P 32C2P-0101,ARINC KIT ROHS COMPLIANT: NO

RM2RL67P 32C2P-0101,ARINC KIT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 448584-1 13H4629
Product Name Rack & Panel Connectors Rm2Rl67P 32C2P-0101,arinc Kit Rohs Compliant Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products