TE Connectivity RF Contacts 448543-2

Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Length : 23.18 MM  [.91 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 8 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Gold Identification Marking Contact Color Code : Green Mechanical Attachment Contact Retention Type Within Housing : Snap-In Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Cable FC14Z Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Length : 23.18 MM  [.91 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 8 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Gold Identification Marking Contact Color Code : Green Mechanical Attachment Contact Retention Type Within Housing : Snap-In Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Cable FC14Z Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 448543-2 - TE Connectivity
Berwyn, PA, United States
RF Contacts
448543-2
RF Contacts 448543-2
Body Features Contact Removal Style : Rear Release Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Length : 23.18 MM  [.91 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 8 Contact Type : Socket Ferrule Material : Copper Ferrule Plating Material : Gold Identification Marking Contact Color Code : Green Mechanical Attachment Contact Retention Type Within Housing : Snap-In Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Cable FC14Z Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Body Features


  • Contact Removal Style : Rear Release
  • Shell Base Material : Beryllium Copper
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Brass
  • Contact Length : 23.18 MM  [.91 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Size : Size 8
  • Contact Type : Socket
  • Ferrule Material : Copper
  • Ferrule Plating Material : Gold

Identification Marking


  • Contact Color Code : Green

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : Cable FC14Z
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 448543-2
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity - 41AH7740 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 0460-208-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1060-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details