TE Connectivity Between Series Adapters 448435-2

Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Floating Flange Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side B Gender : Jack Side B Interface : BNC
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Floating Flange Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side B Gender : Jack Side B Interface : BNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 448435-2 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
448435-2
Between Series Adapters 448435-2
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Floating Flange Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side B Gender : Jack Side B Interface : BNC

Body Features


  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Floating Flange

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side B Gender : Jack
  • Side B Interface : BNC
Buy Now
Coaxial Connector (RF) Adapters - 448435-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
448435-2-ND
Coaxial Connector (RF) Adapters 448435-2-ND
Adapter Coaxial Connector 3.5mm Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector 3.5mm Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Adapter Plug Rohs Compliant Amp - Te Connectivity - 18H0344 - Newark, An Avnet Company
Chicago, IL, United States
Adapter Plug Rohs Compliant Amp - Te Connectivity
18H0344
Adapter Plug Rohs Compliant Amp - Te Connectivity 18H0344
ADAPTER PLUG ROHS COMPLIANT: YES

ADAPTER PLUG ROHS COMPLIANT: YES

Supplier's Site
RF Adapters - Between Series - 448435-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
448435-2
RF Adapters - Between Series 448435-2
RF Adapters - Between Series ADAPTER PLUG

RF Adapters - Between Series ADAPTER PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 448435-2 448435-2-ND 18H0344 448435-2
Product Name Between Series Adapters Coaxial Connector (RF) Adapters Adapter Plug Rohs Compliant Amp - Te Connectivity RF Adapters - Between Series
Connector Type Wire to Wire Connector BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059451-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
RF Connectors - 1059648-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
RF Connectors - 1057140-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
3 suppliers
RF Connectors - 1057077-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
2 suppliers