TE Connectivity Cable Transitions & Breakouts 448393-000

Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 33.3 - 83.3 MM  [1.31 - 3.28 INCH ] Inside Diameter Range (Leg 1) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Inside Diameter Range (Leg 2) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Operation/Applicatio n Mechanical Resistance : Flexing Other Adhesive Code : 42 Molded Part Shape Code : 381A Size Code : 304 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 33.3 - 83.3 MM  [1.31 - 3.28 INCH ] Inside Diameter Range (Leg 1) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Inside Diameter Range (Leg 2) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Operation/Applicatio n Mechanical Resistance : Flexing Other Adhesive Code : 42 Molded Part Shape Code : 381A Size Code : 304 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 448393-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
448393-000
Cable Transitions & Breakouts 448393-000
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 33.3 - 83.3 MM  [1.31 - 3.28 INCH ] Inside Diameter Range (Leg 1) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Inside Diameter Range (Leg 2) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Operation/Applicatio n Mechanical Resistance : Flexing Other Adhesive Code : 42 Molded Part Shape Code : 381A Size Code : 304 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 71
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 33.3 - 83.3 MM  [1.31 - 3.28 INCH ]
  • Inside Diameter Range (Leg 1) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ]
  • Inside Diameter Range (Leg 2) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ]

Operation/Application


  • Mechanical Resistance : Flexing

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 381A
  • Size Code : 304

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 448393-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
448393-000
shrink tube 448393-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 448393-000 448393-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 027099-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 053439-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0598034002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details