TE Connectivity Rack & Panel Connectors 448260-1

Description
Configuration Features Number of Inserts : 3 Number of Positions : 608 Contact Features Contact Current Rating (Max) (AMP) : 13 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Wire-to-Board Rack & Panel Connector Shell Size : 3 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Inserts : 3 Number of Positions : 608 Contact Features Contact Current Rating (Max) (AMP) : 13 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Wire-to-Board Rack & Panel Connector Shell Size : 3 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 448260-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
448260-1
Rack & Panel Connectors 448260-1
Configuration Features Number of Inserts : 3 Number of Positions : 608 Contact Features Contact Current Rating (Max) (AMP) : 13 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Wire-to-Board Rack & Panel Connector Shell Size : 3 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Inserts : 3
  • Number of Positions : 608

Contact Features


  • Contact Current Rating (Max) (AMP) : 13

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Kit
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 448260-1
Product Name Rack & Panel Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Ribbon Cable Connectors - 102160-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details