TE Connectivity D-Shaped Connectors 448153-3

Description
Body Features D-Sub Connector Insert Arrangement : 3C3 Front Shell Material : Brass Front Shell Plating Material : Gold Mating Retention Feature Material : Stainless Steel Rear Shell Material : Brass Rear Shell Plating Material : Gold Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.91 MM  [.154 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features D-Sub Connector Insert Arrangement : 3C3 Front Shell Material : Brass Front Shell Plating Material : Gold Mating Retention Feature Material : Stainless Steel Rear Shell Material : Brass Rear Shell Plating Material : Gold Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.91 MM  [.154 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 448153-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
448153-3
D-Shaped Connectors 448153-3
Body Features D-Sub Connector Insert Arrangement : 3C3 Front Shell Material : Brass Front Shell Plating Material : Gold Mating Retention Feature Material : Stainless Steel Rear Shell Material : Brass Rear Shell Plating Material : Gold Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.91 MM  [.154 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 3C3
  • Front Shell Material : Brass
  • Front Shell Plating Material : Gold
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Brass
  • Rear Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 3
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 32
  • Contact Options : Order Separately
  • Contact Size : Size 8
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.91 MM  [.154 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 448153-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
448153-3
D-Sub Connectors 448153-3
PLUG ASSY,SZ 2,COAX 3C3,NM

PLUG ASSY,SZ 2,COAX 3C3,NM

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
448153-3
D-Sub Connectors 448153-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Plug Assy,sz 2,coax 3C3,nm Amp - Te Connectivity - 75AC8846 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,sz 2,coax 3C3,nm Amp - Te Connectivity
75AC8846
Plug Assy,sz 2,coax 3C3,nm Amp - Te Connectivity 75AC8846
PLUG ASSY,SZ 2,COAX 3C3,NM

PLUG ASSY,SZ 2,COAX 3C3,NM

Supplier's Site
Plug Assy,sz 2,coax 3C3,nm Rohs Compliant Amp - Te Connectivity - 13H4620 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,sz 2,coax 3C3,nm Rohs Compliant Amp - Te Connectivity
13H4620
Plug Assy,sz 2,coax 3C3,nm Rohs Compliant Amp - Te Connectivity 13H4620
PLUG ASSY,SZ 2,COAX 3C3,NM ROHS COMPLIANT: YES

PLUG ASSY,SZ 2,COAX 3C3,NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Coaxial Connectors
Product Number 448153-3 448153-3 448153-3 75AC8846
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connectors Plug Assy,sz 2,coax 3C3,nm Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data