TE Connectivity Connector Contacts 448140-7

Description
Contact Features Contact Length (INCH) : 1.173 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Contact Features Contact Length (INCH) : 1.173 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 448140-7 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
448140-7
Connector Contacts 448140-7
Contact Features Contact Length (INCH) : 1.173 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder

Contact Features


  • Contact Length (INCH) : 1.173
  • Contact Mating Area Plating Material : Unplated
  • Contact Retention Within Housing : With
  • Contact Size : Size 12
  • Contact Type : Pin

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 448140-7
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-150656-1 - TE Connectivity
Specs
Terminal Type Shur-Plug Terminal
Material Unplated
Features RoHS
View Details
3 suppliers
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details