TE Connectivity Connector Contacts 448138-4

Description
Contact Features Contact Length (INCH) : 1.259 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Contact Features Contact Length (INCH) : 1.259 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 448138-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
448138-4
Connector Contacts 448138-4
Contact Features Contact Length (INCH) : 1.259 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder

Contact Features


  • Contact Length (INCH) : 1.259
  • Contact Mating Area Plating Material : Unplated
  • Contact Retention Within Housing : With
  • Contact Size : Size 20
  • Contact Type : Pin

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 448138-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details