TE Connectivity Connector Contacts 448138-3

Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 29.11 MM  [1.146 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Identification Marking Contact Color Code : Red/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 29.11 MM  [1.146 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Identification Marking Contact Color Code : Red/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 448138-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
448138-3
Connector Contacts 448138-3
Contact Features Contact Base Material : Copper Alloy Contact Length : 29.11 MM  [1.146 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Identification Marking Contact Color Code : Red/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 29.11 MM  [1.146 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Size : Size 20
  • Contact Type : Pin

Identification Marking


  • Contact Color Code : Red/Orange

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Packaging Features


  • Packaging Method : Package

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 448138-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details