TE Connectivity Coax Contacts 447869-2

Description
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Gold Product Type Features Sealable : No
Request a Quote
Description
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Gold Product Type Features Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 447869-2 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
447869-2
Coax Contacts 447869-2
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Gold Product Type Features Sealable : No

Body Features


  • Body Angle : Horizontal

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Type : Pin
  • RF Connector Center Contact Plating Material : Gold

Product Type Features


  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 447869-2
Product Name Coax Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details