TE Connectivity Hook Up Wire 4476213001

Description
Body Features Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Other Product Source : UK Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Other Product Source : UK Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 4476213001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
4476213001
Hook Up Wire 4476213001
Body Features Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Other Product Source : UK Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 21

Other


  • Product Source : UK

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 4476213001
Product Name Hook Up Wire
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1083053001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 084446-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1282473001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 1173473001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details