TE Connectivity Connector Contacts 447245-1

Description
Contact Features Contact Base Material : Copper Contact Length : 36.4 MM  [1.433 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Socket Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Length : 36.4 MM  [1.433 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Socket Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 447245-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
447245-1
Connector Contacts 447245-1
Contact Features Contact Base Material : Copper Contact Length : 36.4 MM  [1.433 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Socket Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder

Contact Features


  • Contact Base Material : Copper
  • Contact Length : 36.4 MM  [1.433 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Size : Size 20
  • Contact Type : Socket

Identification Marking


  • Contact Color Code : None

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Packaging Features


  • Packaging Method : Tray

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 447245-1
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details