TE Connectivity Rack & Panel Contacts 447087-6

Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.3 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel Rack & Panel Connector Contact Size : 1 Rack & Panel Connector Contact Style : Coax Mechanical Attachment Contact Retention Type Within Housing : Snap-In Product Type Features Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.3 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel Rack & Panel Connector Contact Size : 1 Rack & Panel Connector Contact Style : Coax Mechanical Attachment Contact Retention Type Within Housing : Snap-In Product Type Features Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Contacts - 447087-6 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Contacts
447087-6
Rack & Panel Contacts 447087-6
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.3 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel Rack & Panel Connector Contact Size : 1 Rack & Panel Connector Contact Style : Coax Mechanical Attachment Contact Retention Type Within Housing : Snap-In Product Type Features Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Contact Removal Style : Rear Release

Contact Features


  • Contact Length (INCH) : 1.3
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Rack & Panel Connector Contact Size : 1
  • Rack & Panel Connector Contact Style : Coax

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 447087-6
Product Name Rack & Panel Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details