TE Connectivity
RF Contacts
447087-3
Description
Body Features Contact Removal Style : Rear Release
Contact Features Contact Base Material : Beryllium Copper Contact Orientation : Straight Contact Size : Size 1 Contact Type : Socket
Mechanical Attachment Contact Retention Type Within Housing : Snap-In
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : RG 142A, RG 142B, RG 142 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Termination Features Termination Method to Wire & Cable : Hex Crimp
Request a Quote
Email Supplier
Description
Body Features Contact Removal Style : Rear Release
Contact Features Contact Base Material : Beryllium Copper Contact Orientation : Straight Contact Size : Size 1 Contact Type : Socket
Mechanical Attachment Contact Retention Type Within Housing : Snap-In
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : RG 142A, RG 142B, RG 142 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Termination Features Termination Method to Wire & Cable : Hex Crimp
Request a Quote
Email Supplier
Suppliers
Body Features Contact Removal Style : Rear Release
Contact Features Contact Base Material : Beryllium Copper Contact Orientation : Straight Contact Size : Size 1 Contact Type : Socket
Mechanical Attachment Contact Retention Type Within Housing : Snap-In
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : RG 142A, RG 142B, RG 142 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Termination Features Termination Method to Wire & Cable : Hex Crimp
Body Features
- Contact Removal Style : Rear Release
Contact Features
- Contact Base Material : Beryllium Copper
- Contact Orientation : Straight
- Contact Size : Size 1
- Contact Type : Socket
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
Packaging Features
- Packaging Method : Package
Product Type Features
- Compatible With RF Cable Type : RG 142A, RG 142B, RG 142
- Connector & Contact Terminates To : Wire & Cable
- RF Contact Style : Coax
Termination Features
- Termination Method to Wire & Cable : Hex Crimp
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
447087-3 |
|
Product Name
|
RF Contacts |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Shape / Form
Socket or Receptacle; Socket
Plating / Coating
Gold; Gold Plated Contacts
View Details
Type
Contact
Material
Brass
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details