TE Connectivity Heat Shrink Boots 447045-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Right Angle Other Adhesive Code : 86 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Right Angle Other Adhesive Code : 86 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 447045-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
447045-000
Heat Shrink Boots 447045-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Right Angle Other Adhesive Code : 86 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat

Housing Features


  • Body Orientation : Right Angle

Other


  • Adhesive Code : 86

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now
shrink tube - 447045-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
447045-000
shrink tube 447045-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 447045-000 447045-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 067347-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 023869-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P036 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers