TE Connectivity PCB Headers & Receptacles 446853-5

Description
Body Features Primary Product Color : Brown Configuration Features Board-to-Board Configuration : Perpendicular Number of Loaded Positions : 165 Number of Positions : 165 Number of Rows : 3 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11.43 MM  [.45 INCH ] Connector Width : 12.57 MM  [.495 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : Yes Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .51 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.95 MM  [.195 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Brown Configuration Features Board-to-Board Configuration : Perpendicular Number of Loaded Positions : 165 Number of Positions : 165 Number of Rows : 3 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11.43 MM  [.45 INCH ] Connector Width : 12.57 MM  [.495 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : Yes Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .51 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.95 MM  [.195 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 446853-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
446853-5
PCB Headers & Receptacles 446853-5
Body Features Primary Product Color : Brown Configuration Features Board-to-Board Configuration : Perpendicular Number of Loaded Positions : 165 Number of Positions : 165 Number of Rows : 3 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11.43 MM  [.45 INCH ] Connector Width : 12.57 MM  [.495 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : Yes Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .51 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.95 MM  [.195 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Brown

Configuration Features


  • Board-to-Board Configuration : Perpendicular
  • Number of Loaded Positions : 165
  • Number of Positions : 165
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Socket
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 11.43 MM  [.45 INCH ]
  • Connector Width : 12.57 MM  [.495 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Stack Height : 15.24 MM  [.6 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyphenylene Sulfide (PPS)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : Yes

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .51 MM  [.02 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.95 MM  [.195 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Headers & Wire Housings - 446853-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
446853-5
Headers & Wire Housings 446853-5
3ROW BOX REC 165P 100CLSEALED

3ROW BOX REC 165P 100CLSEALED

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
446853-5
Headers & Wire Housings 446853-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 446853-5 446853-5
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Operating Temperature -65 to 125 C (-85 to 257 F)
Contact Plating Tin-Lead
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103233-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103149-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102536-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102316-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details