TE Connectivity RF Contacts 446549-1

Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 1 Contact Type : Socket Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 1 Contact Type : Socket Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 446549-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
446549-1
RF Contacts 446549-1
Body Features Contact Removal Style : Rear Release Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 1 Contact Type : Socket Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Body Features


  • Contact Removal Style : Rear Release

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Size : Size 1
  • Contact Type : Socket

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 142
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 446549-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177217-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1897562-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-14-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1241380-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
4 suppliers