TE Connectivity Connector Contacts 446548-4

Description
Contact Features Contact Length (INCH) : 1.402 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Contact Features Contact Length (INCH) : 1.402 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 446548-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
446548-4
Connector Contacts 446548-4
Contact Features Contact Length (INCH) : 1.402 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder

Contact Features


  • Contact Length (INCH) : 1.402
  • Contact Mating Area Plating Material : Unplated
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Mechanical Attachment


  • Contact Retention Type Within Housing : Press-Fit

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 446548-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details