TE Connectivity Connector Contacts 446548-2

Description
Contact Features Contact Length (INCH) : 1.28 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Contact Features Contact Length (INCH) : 1.28 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 446548-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
446548-2
Connector Contacts 446548-2
Contact Features Contact Length (INCH) : 1.28 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder

Contact Features


  • Contact Length (INCH) : 1.28
  • Contact Mating Area Plating Material : Unplated
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Mechanical Attachment


  • Contact Retention Type Within Housing : Press-Fit

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 446548-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details