TE Connectivity Connector Shell, D Sub Combo, Plug, 8Pos, 8C8, Steel; No. Of Positions Amp Te Connectivity 446405-1

Description
CONNECTOR SHELL, D SUB COMBO, PLUG, 8POS, 8C8, STEEL; No. of Positions:8Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Description
CONNECTOR SHELL, D SUB COMBO, PLUG, 8POS, 8C8, STEEL; No. of Positions:8Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Shell, D Sub Combo, Plug, 8Pos, 8C8, Steel; No. Of Positions Amp Te Connectivity - 39M3625 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell, D Sub Combo, Plug, 8Pos, 8C8, Steel; No. Of Positions Amp Te Connectivity
39M3625
Connector Shell, D Sub Combo, Plug, 8Pos, 8C8, Steel; No. Of Positions Amp Te Connectivity 39M3625
CONNECTOR SHELL, D SUB COMBO, PLUG, 8POS, 8C8, STEEL; No. of Positions:8Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

CONNECTOR SHELL, D SUB COMBO, PLUG, 8POS, 8C8, STEEL; No. of Positions:8Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39M3625
Product Name Connector Shell, D Sub Combo, Plug, 8Pos, 8C8, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details