TE Connectivity Connector Contacts 445814-4

Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 25.04 MM  [.986 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 25.04 MM  [.986 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 445814-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
445814-4
Connector Contacts 445814-4
Contact Features Contact Base Material : Copper Alloy Contact Length : 25.04 MM  [.986 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 25.04 MM  [.986 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Packaging Features


  • Packaging Method : Tray

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 445814-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers