TE Connectivity
Connector Contacts
445798-1
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 8 Contact Type : Socket Contact Underplating Material : Nickel
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 8 Contact Type : Socket Contact Underplating Material : Nickel
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 8 Contact Type : Socket Contact Underplating Material : Nickel
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 10
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Size : Size 8
- Contact Type : Socket
- Contact Underplating Material : Nickel
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 100
Termination Features
- Product Terminates To : Printed Circuit Board
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
445798-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details