TE Connectivity Rack & Panel Connectors 445718-8

Description
Body Features Connector & Keying Code : 40 Shell Finish : Chemical Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 6 Release Style : Front Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : C4 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : Blank (Dummy) Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Mechanical Attachment Clinch Nut Size : 4-40 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 40 Shell Finish : Chemical Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 6 Release Style : Front Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : C4 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : Blank (Dummy) Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Mechanical Attachment Clinch Nut Size : 4-40 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 445718-8 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
445718-8
Rack & Panel Connectors 445718-8
Body Features Connector & Keying Code : 40 Shell Finish : Chemical Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 6 Release Style : Front Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : C4 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : Blank (Dummy) Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Mechanical Attachment Clinch Nut Size : 4-40 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 3 Sealable : No

Body Features


  • Connector & Keying Code : 40
  • Shell Finish : Chemical Conversion Coating
  • Shell Plating Material : Trivalent Chromium

Configuration Features


  • Number of Inserts : 6
  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : C4
  • Contact Arrangement Code (Module B) : C4
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Arrangement Code (Module D) : Blank (Dummy)
  • Contact Arrangement Code (Module E) : 150
  • Contact Arrangement Code (Module F) : 100

Mechanical Attachment


  • Clinch Nut Size : 4-40
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 445718-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
445718-8
ARINC Connector 445718-8
RCPT ASSY,SZ 3, FR, TCAS

RCPT ASSY,SZ 3, FR, TCAS

Buy Now
ARINC - 445718-8-ND - DigiKey
Thief River Falls, MN, United States
Receptacle Connector Arinc Press-Fit C4/C4/13C2//150/100

Receptacle Connector Arinc Press-Fit C4/C4/13C2//150/100

Buy Now Datasheet
Rcpt Assy,sz 3, Fr, Tcas Amp - Te Connectivity - 19K8556 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy,sz 3, Fr, Tcas Amp - Te Connectivity
19K8556
Rcpt Assy,sz 3, Fr, Tcas Amp - Te Connectivity 19K8556
RCPT ASSY,SZ 3, FR, TCAS

RCPT ASSY,SZ 3, FR, TCAS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 445718-8 445718-8 445718-8-ND 19K8556
Product Name Rack & Panel Connectors ARINC Connector ARINC Rcpt Assy,sz 3, Fr, Tcas Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products