TE Connectivity Rack & Panel Connectors 445717-5

Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Electroless Nickel Configuration Features Keying Code : 40 Number of Positions : 265 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : C4 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : Blank (Dummy) Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Signal Contacts : With Mechanical Attachment Clinch Nut Quantity : 8 Clinch Nut Size : 11841 Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Other Comment : Contacts sold separately. Product Type Features Connector & Housing Shape : Rectangular Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote
Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Electroless Nickel Configuration Features Keying Code : 40 Number of Positions : 265 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : C4 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : Blank (Dummy) Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Signal Contacts : With Mechanical Attachment Clinch Nut Quantity : 8 Clinch Nut Size : 11841 Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Other Comment : Contacts sold separately. Product Type Features Connector & Housing Shape : Rectangular Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 445717-5 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
445717-5
Rack & Panel Connectors 445717-5
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Electroless Nickel Configuration Features Keying Code : 40 Number of Positions : 265 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : C4 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : Blank (Dummy) Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Signal Contacts : With Mechanical Attachment Clinch Nut Quantity : 8 Clinch Nut Size : 11841 Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Other Comment : Contacts sold separately. Product Type Features Connector & Housing Shape : Rectangular Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 3 Sealable : No

Body Features


  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Keying Code : 40
  • Number of Positions : 265
  • Release Style : Rear

Contact Features


  • Contact Arrangement Code (Module A) : C4
  • Contact Arrangement Code (Module B) : C4
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Arrangement Code (Module D) : Blank (Dummy)
  • Contact Arrangement Code (Module E) : 150
  • Contact Arrangement Code (Module F) : 100
  • Signal Contacts : With

Mechanical Attachment


  • Clinch Nut Quantity : 8
  • Clinch Nut Size : 11841
  • Hardware Type : Screw
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Other


  • Comment : Contacts sold separately.

Product Type Features


  • Connector & Housing Shape : Rectangular
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No
Buy Now
Conn Asy, Arinc 600, Tcas Plug Rohs Compliant Amp - Te Connectivity - 13H4564 - Newark, An Avnet Company
Chicago, IL, United States
Conn Asy, Arinc 600, Tcas Plug Rohs Compliant Amp - Te Connectivity
13H4564
Conn Asy, Arinc 600, Tcas Plug Rohs Compliant Amp - Te Connectivity 13H4564
CONN ASY, ARINC 600, TCAS PLUG ROHS COMPLIANT: NO

CONN ASY, ARINC 600, TCAS PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 445717-5 13H4564
Product Name Rack & Panel Connectors Conn Asy, Arinc 600, Tcas Plug Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details