TE Connectivity Box Mount D-Sub Connectors 445705-8

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : 3C3 Non-Magnetic : No Retention Clip Material : Stainless Steel Shell Material : Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 8 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power ULTRA-LITE Connector : No Other Comment : Cable clamp/strain relief hardware cannot be used with these arrangements., Customer marking, see drawing. Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 2 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : 3C3 Non-Magnetic : No Retention Clip Material : Stainless Steel Shell Material : Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 8 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power ULTRA-LITE Connector : No Other Comment : Cable clamp/strain relief hardware cannot be used with these arrangements., Customer marking, see drawing. Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 2 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 445705-8 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
445705-8
Box Mount D-Sub Connectors 445705-8
Body Features Box Mount D-Sub Connector Insert Arrangement : 3C3 Non-Magnetic : No Retention Clip Material : Stainless Steel Shell Material : Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 8 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power ULTRA-LITE Connector : No Other Comment : Cable clamp/strain relief hardware cannot be used with these arrangements., Customer marking, see drawing. Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 2 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : 3C3
  • Non-Magnetic : No
  • Retention Clip Material : Stainless Steel
  • Shell Material : Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 3
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 32
  • Contact Type : Socket
  • Contact Type : Socket
  • D-Sub Contact Size : 8

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Industry Standards


  • NASA Qualification : No

Mechanical Attachment


  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power
  • ULTRA-LITE Connector : No

Other


  • Comment : Cable clamp/strain relief hardware cannot be used with these arrangements., Customer marking, see drawing.

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Cable
  • D-Sub Shell Size : 2
  • Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Amplimite,asy,rcpt,3C3,coax Te Connectivity - 99X3484 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,asy,rcpt,3C3,coax Te Connectivity
99X3484
Amplimite,asy,rcpt,3C3,coax Te Connectivity 99X3484
AMPLIMITE,ASY,RCPT,3 C3,COAX

AMPLIMITE,ASY,RCPT,3C3,COAX

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors
Product Number 445705-8 99X3484
Product Name Box Mount D-Sub Connectors Amplimite,asy,rcpt,3C3,coax Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data