TE Connectivity D-Shaped Connectors 445705-1

Description
Body Features D-Sub Connector Insert Arrangement : 3C3 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : 3C3 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 445705-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
445705-1
D-Shaped Connectors 445705-1
Body Features D-Sub Connector Insert Arrangement : 3C3 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 3C3
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 3
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 32
  • Contact Options : Order Separately
  • Contact Size : Size 8
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 445705-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
445705-1
D-Sub Connectors 445705-1
AMPLIMITE COAX MIX,3C3

AMPLIMITE COAX MIX,3C3

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
445705-1
D-Sub Connectors 445705-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Housings - 445705-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
445705-1-ND
D-Sub, D-Shaped Connector Housings 445705-1-ND
Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position

Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position

Buy Now Datasheet
Amplimite Coax Mix, 3C3 Rohs Compliant Amp - Te Connectivity - 88F2095 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Coax Mix, 3C3 Rohs Compliant Amp - Te Connectivity
88F2095
Amplimite Coax Mix, 3C3 Rohs Compliant Amp - Te Connectivity 88F2095
AMPLIMITE COAX MIX, 3C3 ROHS COMPLIANT: NO

AMPLIMITE COAX MIX, 3C3 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Coaxial Connectors
Product Number 445705-1 445705-1 445705-1-ND 88F2095
Product Name D-Shaped Connectors D-Sub Connectors D-Sub, D-Shaped Connector Housings Amplimite Coax Mix, 3C3 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data