TE Connectivity Rack & Panel Connectors 445595-3

Description
Body Features Connector & Keying Code : 1 Shell Finish : Black Anodized Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 124 Contact Arrangement Code (Module B) : 124 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Black Anodized Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 124 Contact Arrangement Code (Module B) : 124 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 445595-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
445595-3
Rack & Panel Connectors 445595-3
Body Features Connector & Keying Code : 1 Shell Finish : Black Anodized Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 124 Contact Arrangement Code (Module B) : 124 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Black Anodized

Configuration Features


  • Number of Inserts : 2

Contact Features


  • Contact Arrangement Code (Module A) : 124
  • Contact Arrangement Code (Module B) : 124
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 445595-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
445595-3
ARINC Connector 445595-3
DUAL PLG KIT,ARINC404,W/O CONT

DUAL PLG KIT,ARINC404,W/O CONT

Buy Now
ARINC - 445595-3-ND - DigiKey
Thief River Falls, MN, United States
Plug Connector Arinc 124/124////

Plug Connector Arinc 124/124////

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 445595-3 445595-3 445595-3-ND
Product Name Rack & Panel Connectors ARINC Connector ARINC
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details