TE Connectivity Rack & Panel Connectors 445531-3

Description
Body Features Connector & Keying Code : 1 Shell Finish : Black Anodized Contact Features Contact Arrangement Code (Module A) : 124 Contact Arrangement Code (Module B) : 124 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Black Anodized Contact Features Contact Arrangement Code (Module A) : 124 Contact Arrangement Code (Module B) : 124 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 445531-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
445531-3
Rack & Panel Connectors 445531-3
Body Features Connector & Keying Code : 1 Shell Finish : Black Anodized Contact Features Contact Arrangement Code (Module A) : 124 Contact Arrangement Code (Module B) : 124 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Black Anodized

Contact Features


  • Contact Arrangement Code (Module A) : 124
  • Contact Arrangement Code (Module B) : 124
  • Contact Type : Pin
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 445531-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
445531-3
ARINC Connector 445531-3
RECPT ASSY, ARINC 404

RECPT ASSY, ARINC 404

Buy Now
Swedesboro, NJ, United States
ARINC Connector
445531-3
ARINC Connector 445531-3
ARINC

ARINC

Buy Now
ARINC - 445531-3-ND - DigiKey
Thief River Falls, MN, United States
Receptacle Connector Arinc 124/124////

Receptacle Connector Arinc 124/124////

Buy Now Datasheet
445531-3 Rohs Compliant Amp - Te Connectivity - 38AH4247 - Newark, An Avnet Company
Chicago, IL, United States
445531-3 Rohs Compliant Amp - Te Connectivity
38AH4247
445531-3 Rohs Compliant Amp - Te Connectivity 38AH4247
445531-3 ROHS COMPLIANT: NO

445531-3 ROHS COMPLIANT: NO

Supplier's Site
Recpt Assy, Arinc 404 Amp - Te Connectivity - 13H4558 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Assy, Arinc 404 Amp - Te Connectivity
13H4558
Recpt Assy, Arinc 404 Amp - Te Connectivity 13H4558
RECPT ASSY, ARINC 404

RECPT ASSY, ARINC 404

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 445531-3 445531-3 445531-3 445531-3-ND 38AH4247
Product Name Rack & Panel Connectors ARINC Connector ARINC Connector ARINC 445531-3 Rohs Compliant Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products