Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 153 Number of Rows : 6
Housing Features Centerline (Pitch) : 1.9 MM [.075 INCH ]
Other Comment : Left Half - For use with connector P/N 445270-1
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Seal Type : Interfacial Seal
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 153 Number of Rows : 6
Housing Features Centerline (Pitch) : 1.9 MM [.075 INCH ]
Other Comment : Left Half - For use with connector P/N 445270-1
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Seal Type : Interfacial Seal
Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 153 Number of Rows : 6
Housing Features Centerline (Pitch) : 1.9 MM [.075 INCH ]
Other Comment : Left Half - For use with connector P/N 445270-1
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Seal Type : Interfacial Seal
Body Features
Primary Product Color : Blue
Configuration Features
Number of Positions : 153
Number of Rows : 6
Housing Features
Centerline (Pitch) : 1.9 MM [.075 INCH ]
Other
Comment : Left Half - For use with connector P/N 445270-1