TE Connectivity Power Cable 4454163002

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 1900 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : AFR35 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 1900 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : AFR35 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 4454163002 - TE Connectivity
Berwyn, PA, United States
Power Cable
4454163002
Power Cable 4454163002
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 1900 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : AFR35 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Flexible Polyolefin
  • Wire Color (Base) : Red

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (MMSQ) : 10

Electrical Characteristics


  • Operating Voltage (VAC) : 1900

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : AFR35
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 4454163002
Product Name Power Cable
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1359313001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair Cable - 115477-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 0571213001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 020587-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers