TE Connectivity Rack & Panel Connectors 445389-1

Description
Configuration Features Number of Inserts : 8 Number of Positions : 224 Contact Features Contact Current Rating (Max) (AMP) : 5 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Inserts : 8 Number of Positions : 224 Contact Features Contact Current Rating (Max) (AMP) : 5 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 445389-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
445389-1
Rack & Panel Connectors 445389-1
Configuration Features Number of Inserts : 8 Number of Positions : 224 Contact Features Contact Current Rating (Max) (AMP) : 5 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Inserts : 8
  • Number of Positions : 224

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Clinch Nut

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
ARINC Connector - 445389-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
445389-1
ARINC Connector 445389-1
ARINC DUAL RECPT/CABLES

ARINC DUAL RECPT/CABLES

Buy Now
Arinc Dual Recpt/cables Amp - Te Connectivity - 17H9980 - Newark, An Avnet Company
Chicago, IL, United States
Arinc Dual Recpt/cables Amp - Te Connectivity
17H9980
Arinc Dual Recpt/cables Amp - Te Connectivity 17H9980
ARINC DUAL RECPT/CABLES

ARINC DUAL RECPT/CABLES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 445389-1 445389-1 17H9980
Product Name Rack & Panel Connectors ARINC Connector Arinc Dual Recpt/cables Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details