Body Features Primary Product Material : Stainless Steel
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Stainless Steel
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Body Features Primary Product Material : Stainless Steel
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Body Features
Primary Product Material : Stainless Steel
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Connector Hardware Accessory Type : External Keying