TE Connectivity Board-to-Board Headers & Receptacles 445185-9

Description
Body Features Connector Profile : Low Configuration Features Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Mating Square Post Dimension : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 5.59 MM  [.22 INCH ] PCB Thickness (Recommended) : .05 - .07 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Gray Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .1 MM  [.004 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Post & Tail Length : 5.08 MM  [.2 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Low Configuration Features Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Mating Square Post Dimension : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 5.59 MM  [.22 INCH ] PCB Thickness (Recommended) : .05 - .07 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Gray Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .1 MM  [.004 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Post & Tail Length : 5.08 MM  [.2 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Headers & Receptacles - 445185-9 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Headers & Receptacles
445185-9
Board-to-Board Headers & Receptacles 445185-9
Body Features Connector Profile : Low Configuration Features Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Mating Square Post Dimension : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 5.59 MM  [.22 INCH ] PCB Thickness (Recommended) : .05 - .07 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Gray Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .1 MM  [.004 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Post & Tail Length : 5.08 MM  [.2 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector Profile : Low

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Socket
  • Mating Square Post Dimension : .46 MM  [.018 INCH ]
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Connector Height : 5.59 MM  [.22 INCH ]
  • PCB Thickness (Recommended) : .05 - .07 MM  [.054 - .07 INCH ]
  • Row-to-Row Spacing : 3.81 MM  [.15 INCH ]
  • Stack Height : 15.24 MM  [.6 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 600

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Gray
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .1 MM  [.004 INCH ]
  • Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ]
  • Termination Post & Tail Length : 5.08 MM  [.2 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Mini Box Rcpt Assy/mtg Ears Amp - Te Connectivity - 17H9964 - Newark, An Avnet Company
Chicago, IL, United States
Mini Box Rcpt Assy/mtg Ears Amp - Te Connectivity
17H9964
Mini Box Rcpt Assy/mtg Ears Amp - Te Connectivity 17H9964
MINI BOX RCPT ASSY/MTG EARS

MINI BOX RCPT ASSY/MTG EARS

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 445185-9 17H9964
Product Name Board-to-Board Headers & Receptacles Mini Box Rcpt Assy/mtg Ears Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102322-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details