TE Connectivity Rectangular Power Connectors 445182-1

Description
Configuration Features Number of Loaded Positions : 6 Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Cable Exit Angle : 180° Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : Without Other Wire Color : White (2), Blue, Black Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Shielded : No
Request a Quote
Description
Configuration Features Number of Loaded Positions : 6 Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Cable Exit Angle : 180° Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : Without Other Wire Color : White (2), Blue, Black Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Shielded : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 445182-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
445182-1
Rectangular Power Connectors 445182-1
Configuration Features Number of Loaded Positions : 6 Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Cable Exit Angle : 180° Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : Without Other Wire Color : White (2), Blue, Black Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Shielded : No

Configuration Features


  • Number of Loaded Positions : 6
  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Operating Voltage (VDC) : 6000

Housing Features


  • Cable Exit Angle : 180°
  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : Without

Other


  • Wire Color : White (2), Blue, Black

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire
  • Rectangular Power Connector Type : Connector Assembly

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads

Usage Conditions


  • Shielded : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 445182-1
Product Name Rectangular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products