TE Connectivity Box Mount D-Sub Connectors 445010-1

Description
Body Features Front Shell Material : Aluminum Alloy Front Shell Plating Finish : Yellow Chromate Front Shell Plating Material : Cadmium Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Cadmium Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Blindmate Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Front Shell Material : Aluminum Alloy Front Shell Plating Finish : Yellow Chromate Front Shell Plating Material : Cadmium Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Cadmium Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Blindmate Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 445010-1 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
445010-1
Box Mount D-Sub Connectors 445010-1
Body Features Front Shell Material : Aluminum Alloy Front Shell Plating Finish : Yellow Chromate Front Shell Plating Material : Cadmium Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Cadmium Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Blindmate Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Front Shell Material : Aluminum Alloy
  • Front Shell Plating Finish : Yellow Chromate
  • Front Shell Plating Material : Cadmium
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 26
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Size : Size 22
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 445010-1
Product Name Box Mount D-Sub Connectors
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218442-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coax Connectors - 1-1393672-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
3 suppliers
Between Series Adapters - 1063388-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 suppliers