TE Connectivity Wedge Connectors 444751-6

Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Red Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Red Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 444751-6 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
444751-6
Wedge Connectors 444751-6
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Red Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]

Body Features


  • Compatible Conductor Material : Aluminum, Copper

Configuration Features


  • Visual Inspection : Yes

Electrical Characteristics


  • Voltage Class (KV) : ≤ 25

Operation/Application


  • Power Component Application Type : Overhead

Other


  • Color Cartridge Required : Red

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Wedge, Energised Installation
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 444751-6
Product Name Wedge Connectors
Mounting Wedge, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products