Body Features Compatible Conductor Material : Aluminum, Copper
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main : 95 MMSQ [3/0 - 3/0 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 25
Operation/Applicatio
n Power Component Application Type : Overhead
Other Color Cartridge Required : Blue
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories
Usage Conditions Operating Temperature Range : 0 - 100 DEGC [32 - 212 DEGF ]
Body Features
- Compatible Conductor Material : Aluminum, Copper
Configuration Features
Dimensions
- Compatible Conductor Range - Main : 95 MMSQ [3/0 - 3/0 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 25
Operation/Application
- Power Component Application Type : Overhead
Other
- Color Cartridge Required : Blue
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Energised Installation, Wedge
- Power Component Options : Insulated Cover, Hot Stick Accessories
Usage Conditions
- Operating Temperature Range : 0 - 100 DEGC [32 - 212 DEGF ]