TE Connectivity Hook Up Wire 4446473004

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 1.46 - 1.51 MM  [.057 - .059 INCH ] Outside Cable Diameter : 2.21 - 2.36 MM  [.087 - .093 INCH ] Strand Size (AWG) : 28 Weight (Nominal) (KGKM) : 17.88 Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 13.7 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite DW Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 1.46 - 1.51 MM  [.057 - .059 INCH ] Outside Cable Diameter : 2.21 - 2.36 MM  [.087 - .093 INCH ] Strand Size (AWG) : 28 Weight (Nominal) (KGKM) : 17.88 Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 13.7 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite DW Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 4446473004 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
4446473004
Hook Up Wire 4446473004
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 1.46 - 1.51 MM  [.057 - .059 INCH ] Outside Cable Diameter : 2.21 - 2.36 MM  [.087 - .093 INCH ] Strand Size (AWG) : 28 Weight (Nominal) (KGKM) : 17.88 Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 13.7 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite DW Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyalkene
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter Range : 1.46 - 1.51 MM  [.057 - .059 INCH ]
  • Outside Cable Diameter : 2.21 - 2.36 MM  [.087 - .093 INCH ]
  • Strand Size (AWG) : 28
  • Weight (Nominal) (KGKM) : 17.88
  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 15

Electrical Characteristics


  • Operating Voltage (V) : 600
  • Resistance Rating Conditions (Max) : 13.7 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded

Usage Conditions


  • Cable Type : FlexLite DW
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 4446473004
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 115383-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 1335613001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 4 mm² (0.0062 in²)
View Details
Hook Up Wire - 100485-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 26 AWG
View Details
Hook Up Wire - 098180-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details