Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter Range : 10.4 - 24 MM , 10.4 - 23.4 MM [.41 - .92 INCH , .41 - .94 INCH ] Expanded Inside Diameter (Min) : 23.4 MM [.92 INCH ]
Housing Features Body Orientation : Right Angle
Industry Standards Compatible With Approved Standards Products : VG95343 Parts 6,7,8 and 9
Other Adhesive Code : 225 Molded Part Shape Code : 222
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter Range : 10.4 - 24 MM , 10.4 - 23.4 MM [.41 - .92 INCH , .41 - .94 INCH ] Expanded Inside Diameter (Min) : 23.4 MM [.92 INCH ]
Housing Features Body Orientation : Right Angle
Industry Standards Compatible With Approved Standards Products : VG95343 Parts 6,7,8 and 9
Other Adhesive Code : 225 Molded Part Shape Code : 222
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter Range : 10.4 - 24 MM , 10.4 - 23.4 MM [.41 - .92 INCH , .41 - .94 INCH ] Expanded Inside Diameter (Min) : 23.4 MM [.92 INCH ]
Housing Features Body Orientation : Right Angle
Industry Standards Compatible With Approved Standards Products : VG95343 Parts 6,7,8 and 9
Other Adhesive Code : 225 Molded Part Shape Code : 222
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features
Material Code : 25
Material Systems Code : 25
Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features
Adhesive Requirement : Adhesive Precoat
Lipped : Yes
Dimensions
Compatible Cable Diameter Range : 10.4 - 24 MM , 10.4 - 23.4 MM [.41 - .92 INCH , .41 - .94 INCH ]
Expanded Inside Diameter (Min) : 23.4 MM [.92 INCH ]
Housing Features
Body Orientation : Right Angle
Industry Standards
Compatible With Approved Standards Products : VG95343 Parts 6,7,8 and 9
Other
Adhesive Code : 225
Molded Part Shape Code : 222
Usage Conditions
Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
Resistance Protection : Long-Term Fluid Exposure at High Temperatures