TE Connectivity Wedge Connectors 444434-1

Description
Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Underground, Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote
Description
Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Underground, Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 444434-1 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
444434-1
Wedge Connectors 444434-1
Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Power Component Application Type : Underground, Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Power Component Application Type : Underground, Overhead

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Wedge, Energised Installation
  • Power Component Options : Insulated Cover

Usage Conditions


  • Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 444434-1
Product Name Wedge Connectors
Mounting Wedge, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers