TE Connectivity Wedge Connectors 444423-2

Description
Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote
Description
Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 444423-2 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
444423-2
Wedge Connectors 444423-2
Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Electrical Characteristics


  • Voltage Class (KV) : ≤ 25

Operation/Application


  • Power Component Application Type : Overhead

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Power Component Options : Insulated Cover

Usage Conditions


  • Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 444423-2
Product Name Wedge Connectors
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details